location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus WS-320M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-320M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1299121
Category:
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus WS-320M :
The long product name of Olympus WS-320M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Voice Recorder with WMA/MP3 Music Playback Function
More>>>
Short summary description Olympus WS-320M:
This short summary of the Olympus WS-320M data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus WS-320M, 277 h, 13 h, 41.1 kHz, 1024 MB, 46 g, Windows Media Player

Long summary description Olympus WS-320M:
This is an auto-generated long summary of Olympus WS-320M based on the first three specs of the first five spec groups.

Olympus WS-320M. Maximum recording time: 277 h, Playback time: 13 h, Frequency range: 41.1 kHz. Internal memory: 1024 MB. Weight: 46 g. Bundled software: Windows Media Player. Dimensions (WxDxH): 94.8 x 38.2 x 11 mm, File type: WMA/MP3, Compatible operating systems: Windows ME/2000/XP/Home Edition Mac OS 10.2-10.3

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:42
Uk has collected 3 expert reviews for Olympus WS-320M and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%