Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus ME-51S Stereo Microphone 3.5mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME-51S Stereo Microphone 3.5mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1294626
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4953170177316
Category
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37590
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus ME-51S Stereo Microphone 3.5mm :
The short editorial description of Olympus ME-51S Stereo Microphone 3.5mm

ME-51S - Stereo Microphone
More>>>
Short summary description Olympus ME-51S Stereo Microphone 3.5mm:
This short summary of the Olympus ME-51S Stereo Microphone 3.5mm data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus ME-51S Stereo Microphone 3.5mm, 40 dB, 100 - 15000 Hz, Wired, 3.5 mm

Long summary description Olympus ME-51S Stereo Microphone 3.5mm:
This is an auto-generated long summary of Olympus ME-51S Stereo Microphone 3.5mm based on the first three specs of the first five spec groups.

Olympus ME-51S Stereo Microphone 3.5mm. Microphone sensitivity: 40 dB, Microphone frequency: 100 - 15000 Hz. Connectivity technology: Wired. Connector(s): 3.5 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 4 distributor(s)
Czech Republic 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details