location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zuiko Digital ED 50mm 1:2.0 Macro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1284492
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black :
The long product name of Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zuiko Digital ED 50mm 1:2.0 Macro
More>>>
Short summary description Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black:
This short summary of the Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Zuiko Digital ED 50mm 1:2.0 Macro, 50 mm

Long summary description Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black:
This is an auto-generated long summary of Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black based on the first three specs of the first five spec groups.

Olympus Zuiko Digital ED 50mm 1:2.0 Macro. Closest focusing distance: 0.24 m, Lens viewing angle, diagonal: 24°, Focal length range: 50 mm. Product colour: Black. Diameter: 7.1 cm, Filter size: 5.2 cm, Length: 61.5 mm. Magnification: 1.04x

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:07:39
Uk has collected 10 expert reviews for Olympus Zuiko Digital ED 50mm 1:2.0 Macro Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-23 00:07:29
Because of the 2x crop factor of all FourThirds D-SLRs, the Olympus 50mm f/2 offers a slightly narrower field-of-view from some other 50mm lenses.At 100mm, the Olympus 50mm f/2 Macro Zuiko ED is still a perfectly usable focal length for portraits and n...
80%
techradar.com
Updated:
2011-09-23 00:07:33
This Four Thirds lens has macro on the side but only a 1:2 magnification ratio. It relies on the 2x crop factor to bring objects up to size. Despite this, the 50mm lens feels more like a 100mm on Olympus bodies, giving it an ideal focal length for ma...
Good harp optics at wider apertures...
Bad Long-winded focus options...
Bottom line This Four Thirds lens has macro on the side but only a 1:2 magnification ratio. It relies on the 2x crop factor to bring objects up to size. Despite this, the 50mm lens feels more like a 100mm on Olympus bodies, giving it an ideal focal length for ma...
40%
techradar.com
Updated:
2011-10-29 00:30:51
One of a handful of macro lens options for Micro Four Thirds (MFT) users, the Olympus Zuiko Digital ED 50mm 1:2.0 Macro provides an effective focal length of 100mm when used with Four Thirds cameras, but with an actual focal length of 50mm it's much sm...
Good Dust and splash-resistant, Manual focusing is easy, Keeps chromatic aberrations to a minimum, Depth of field is great...
Bad No reproduction ratio display, Only 0.52x magnification, Distance window is obscured, Focusing is a little slow, Loses sharpness at wide apertures...
Bottom line Overall, the Olympus Zuiko Digital ED 50mm 1:2.0 Macro is a good performer, but one with room for improvement. At this price many would no doubt trade its weatherproofing for a more refined focusing motor. Nevertheless, once it's stopped down towards i...
60%
photographyblog.com
Updated:
2011-09-23 00:07:22
The Zuiko Digital ED 50mm f2 Macro is one of two macro lenses offered by Olympus for the E-system. With its environmental seals and fast maximum aperture, it belongs to the manufacturer’s High Grade line of lenses, yet at less than $450, it is decide...
Bottom line The Zuiko Digital ED 50mm f2 Macro is a small and lightweight yet admirably sharp lens. Peak optical performance is achieved at f/4 and f5.6, but the lens is unusually sharp even wide open, and diffraction does not really start to eat away at detail...
90%
Slrgear.com
Updated:
2011-09-23 00:07:27
The question for many macro enthusiasts could be whether to buy this lens or the 35mm ƒ/3.5. Optically, the 50mm ƒ/2 is a real treat: images are tack-sharp all the way to ƒ/16, theres terrific resistance to chromatic aberration, dis...
0%
whatdigitalcamera.com
Updated:
2011-09-23 00:07:36
As part of the four-thirds system the Olympus lenses, in effect, double in equivalent focal lengths, so this lens offers a similar angle of view as a 100mm lens on the E-system cameras. One of advantage of this is that lenses are much...
0%
Slrgear.com
Updated:
2014-11-05 07:21:15
Since Olympus digital SLR cameras employ the four-thirds imaging sensor, any lens attached to the body will have an effective focal length (in 35mm terms) of double the listed length. Thus, for this particular lens, it will exhibit an effective focal leng...
Bottom line The question for many macro enthusiasts could be whether to buy this lens or the 35mm ƒ/3.5. Optically, the 50mm ƒ/2 is a real treat: images are tack-sharp all the way to ƒ/16, there's terrific resistance to chromatic aberration, distortion and vignetting...
96%
Country Distributor
United Kingdom 1 distributor(s)