Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1284292
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8865
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 14 May 2019 11:17:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black :
The short editorial description of Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black

ED 50-200mm 1:2.8-3.5 SWD
More>>>
Short summary description Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black:
This short summary of the Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5, 1.2 m, 1:22, 50 - 200 mm, 100 - 400 mm, 24°, Black

Long summary description Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black:
This is an auto-generated long summary of Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5 Black based on the first three specs of the first five spec groups.

Olympus ZUIKO DIGITAL ED 50-200mm 1:2.8-3.5. Closest focusing distance: 1.2 m, Maximum aperture number: 1:22, Focal length range (f-f): 50 - 200 mm. Product colour: Black. Diameter: 8.65 cm, Filter size: 6.7 cm, Length: 15.7 cm. Magnification: 0.21x

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details