Olympus logo

Olympus µ[mju:]-mini DIGITAL 1/2.5" 4 MP CCD Orange

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21417
Info modified on:
21 Oct 2022, 10:14:32
Long product name Olympus µ[mju:]-mini DIGITAL 1/2.5" 4 MP CCD Orange:

µ[mju:]-mini DIGITAL(Copper Orange)

Short summary description Olympus µ[mju:]-mini DIGITAL 1/2.5" 4 MP CCD Orange:

Olympus µ[mju:]-mini DIGITAL, 4 MP, 1/2.5", CCD, 2x, 115 g, Orange

Long summary description Olympus µ[mju:]-mini DIGITAL 1/2.5" 4 MP CCD Orange:

Olympus µ[mju:]-mini DIGITAL. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 115 g. Product colour: Orange

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.