Olympus logo

Olympus Sony Handheld J-500 Gold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5847
Info modified on:
07 Mar 2024, 15:34:52
Long product name Olympus Sony Handheld J-500 Gold:

Sony Handheld J-500

Short summary description Olympus Sony Handheld J-500 Gold:

Olympus Sony Handheld J-500, 400 - 4000, 2.8 cm, Gold, 10 h, AAA / A322, 129 g

Long summary description Olympus Sony Handheld J-500 Gold:

Olympus Sony Handheld J-500. Frequency range: 400 - 4000. Loudspeaker diameter: 2.8 cm. Product colour: Gold. Battery life (max): 10 h, Battery type: AAA / A322. Weight: 129 g, Dimensions (WxDxH): 54 x 21 x 116 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.