Olympus logo

Olympus Handheld J-300 Gold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24817
Info modified on:
04 Apr 2019, 05:13:37
Long product name Olympus Handheld J-300 Gold:

Handheld J-300

Short summary description Olympus Handheld J-300 Gold:

Olympus Handheld J-300, 400 - 4000, 2.8 cm, Gold, 10 h, AAA, 54 x 21 x 116 mm

Long summary description Olympus Handheld J-300 Gold:

Olympus Handheld J-300. Frequency range: 400 - 4000. Loudspeaker diameter: 2.8 cm. Product colour: Gold. Battery life (max): 10 h, Battery type: AAA. Dimensions (WxDxH): 54 x 21 x 116 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.