location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ-550WP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1102373
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2019 15:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD White
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White:
This short summary of the Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ-550WP, 10 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, White

Long summary description Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White:
This is an auto-generated long summary of Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White based on the first three specs of the first five spec groups.

Olympus µ-550WP. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 3.5 - 5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 14.8 MB. PictBridge. Weight: 127 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:38:54
Uk has collected 6 expert reviews for Olympus µ-550WP 1/2.33" Compact camera 10 MP CCD 3648 x 2736 pixels White and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
digitalversus.com
Updated:
2011-09-22 23:38:51
The Olympus Mju 550 WP is an elegant, well-designed camera and one of the cheapest waterproof models on the market today, but can it live with the competition and give the results you want at the pool or on the beach?HandlingThe Mju 550 WP is styled li...
Good Waterproof up to 3 metres below the surface, Eyecatching design, AutoFocus generally fast...
Bad No wideangle lens, No optical image stabilization, Generally slow, Uses xD cards (which are slow and expensive)only 10 seconds of video, Mediocre screen...
40%
dpinterface.com
Updated:
2011-09-22 23:38:39
When I first saw the Olympus Stylus 550WP, I thought it had a lot of potential – it’s a simple waterproof camera with a price tag that anyone can afford. Well, at least I THOUGHT it had a lot of potential; but the Stylus 550WP turned out to be a big l...
Bottom line When I first saw the Olympus Stylus 550WP, I thought it had a lot of potential – it’s a simple waterproof camera with a price tag that anyone can afford. Well, at least I THOUGHT it had a lot of potential; but the Stylus 550WP turned out to be...
0%
imaging-resource.com
Updated:
2014-03-20 05:12:05
Available online for under $150, the Olympus 550WP is one of the least expensive waterproof cameras on the market. It lacks the ruggedness of its big brothers, the Stylus Tough 6000 and 8000, but if all you need is a waterproof rating to 10 feet, its...
Good Inexpensive for a waterproof camera, Good noise levels through ISO 400 (ISO 400 prints at 8x10 look surprisingly good), Very little geometric distortion, across the zoom range, Incandescent white balance setting handles household incandescent lighting...
Bad Not shockproof, Not freezeproof, Severe blurring in the corners of the frame at wide angle, extending far into the frame, Lots of chromatic aberration in the corners, extending far into the frame, Shutter response is sluggish, even when prefocused, ISO...
Bottom line Available online for under $150, the Olympus 550WP is one of the least expensive waterproof cameras on the market. It lacks the ruggedness of its big brothers, the Stylus Tough 6000 and 8000, but if all you need is a waterproof rating to 10 feet, its...
0%