Olympus logo

Olympus Digital Voice Recorder DW-90

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23887
Info modified on:
04 Apr 2019, 05:13:53
Long product name Olympus Digital Voice Recorder DW-90:

DW-90

Short summary description Olympus Digital Voice Recorder DW-90:

Olympus Digital Voice Recorder DW-90, 0.55 h, 300 - 5800 Hz, LCD, 120 mW, 2.8 cm, 19 h

Long summary description Olympus Digital Voice Recorder DW-90:

Olympus Digital Voice Recorder DW-90. Maximum recording time: 0.55 h, Frequency range: 300 - 5800 Hz. Display type: LCD. Output power: 120 mW, Loudspeaker diameter: 2.8 cm. Battery life (max): 19 h. Weight: 65 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.