Olympus logo

Olympus Digital Voice Recorder DS-2000

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8293
Info modified on:
04 Apr 2019, 05:13:45
Short summary description Olympus Digital Voice Recorder DS-2000:

Olympus Digital Voice Recorder DS-2000, 2.5 h, 300 - 5000 Hz, 16 MB, LCD, 100 mW, 2.8 cm

Long summary description Olympus Digital Voice Recorder DS-2000:

Olympus Digital Voice Recorder DS-2000. Maximum recording time: 2.5 h, Frequency range: 300 - 5000 Hz. Internal memory: 16 MB. Display type: LCD. Output power: 100 mW, Loudspeaker diameter: 2.8 cm. Battery life (max): 11 h

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.