Olympus logo

Olympus Digital Voice Recorder DM-20

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6136
Info modified on:
04 Apr 2019, 05:13:35
Long product name Olympus Digital Voice Recorder DM-20:

DM-20 - Mixing business with pleasure

Short summary description Olympus Digital Voice Recorder DM-20:

Olympus Digital Voice Recorder DM-20, 8.75 h, 300 - 8000 Hz, 128 MB, LCD, 180 mW, 2.3 cm

Long summary description Olympus Digital Voice Recorder DM-20:

Olympus Digital Voice Recorder DM-20. Maximum recording time: 8.75 h, Frequency range: 300 - 8000 Hz. Internal memory: 128 MB. Display type: LCD. Output power: 180 mW, Loudspeaker diameter: 2.3 cm. Weight: 85 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.