Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Black
- - Lens structure (elements/groups): 6/6
- - Maximum aperture number: 22
- - Closest focusing distance: 0.146 m
Long product name Olympus Zuiko Digital 35mm F3.5 Macro Black
:
Zuiko Digital 35mm F3.5 Macro
The long product name of Olympus Zuiko Digital 35mm F3.5 Macro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Zuiko Digital 35mm F3.5 Macro
More>>>
Short summary description Olympus Zuiko Digital 35mm F3.5 Macro Black:
This short summary of the Olympus Zuiko Digital 35mm F3.5 Macro Black data-sheet is auto-generated and uses the product title and the first six key specs.
Olympus Zuiko Digital 35mm F3.5 Macro, 6/6
Long summary description Olympus Zuiko Digital 35mm F3.5 Macro Black:
This is an auto-generated long summary of Olympus Zuiko Digital 35mm F3.5 Macro Black based on the first three specs of the first five spec groups.
Olympus Zuiko Digital 35mm F3.5 Macro. Lens structure (elements/groups): 6/6, Closest focusing distance: 0.146 m, Fixed focal length: 3.5 cm. Product colour: Black. Diameter: 5.3 cm, Filter size: 5.2 cm, Weight: 165 g. Magnification: 1x