location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus FL-36 Camera Flash Light Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FL-36 Camera Flash Light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
260113
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus FL-36 Camera Flash Light Black :
The long product name of Olympus FL-36 Camera Flash Light Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FL-36 Digital Camera Flash Light
More>>>
Short summary description Olympus FL-36 Camera Flash Light Black:
This short summary of the Olympus FL-36 Camera Flash Light Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FL-36 Camera Flash Light, 270 g

Long summary description Olympus FL-36 Camera Flash Light Black:
This is an auto-generated long summary of Olympus FL-36 Camera Flash Light Black based on the first three specs of the first five spec groups.

Olympus FL-36 Camera Flash Light. Product colour: Black, Guide number (ISO 100, set at 35mm zoom): 20 m. Weight: 270 g, Dimensions (WxDxH): 65 x 95 x 105 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 22:48:32
Uk has collected 1 expert review for Olympus FL-36 Camera Flash Light Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-22 22:48:32
The Olympus FL-36 is one if the smallest flashguns in the sub £200 price range, but it's still feature-packed for Olympus D-SLR users...
60%