Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus STF-22 Twin Flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STF-22 Twin Flash
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
260111
Category
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1708
This statistic is based on the 85434 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83484 free Open Icecat users.
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus STF-22 Twin Flash Black :
The short editorial description of Olympus STF-22 Twin Flash Black

STF-22 Twin Flash
More>>>
Short summary description Olympus STF-22 Twin Flash Black:
This short summary of the Olympus STF-22 Twin Flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus STF-22 Twin Flash, Black, 55°, 22 m, 50°, 105 g, 73 x 39 x 50 mm

Long summary description Olympus STF-22 Twin Flash Black:
This is an auto-generated long summary of Olympus STF-22 Twin Flash Black based on the first three specs of the first five spec groups.

Olympus STF-22 Twin Flash. Product colour: Black, Lighting angle (horizontal): 55°, Guide number (ISO 100, set at 35mm zoom): 22 m. Weight: 105 g, Dimensions (WxDxH): 73 x 39 x 50 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 22:52:56
Testseek has collected 1 expert review for Olympus STF-22 Twin Flash Black and the rating is 86 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
86%
Source Review comments Score
whatdigitalcamera.com
Updated:
2011-09-22 22:52:54
Olympus’s twin flash uses the same FC-1 controller as the ring flash, but offers more control options. Each light plugs into a pair of sockets on the front of the controller via two coiled cables. The lights offer a single GN of 16m o...
86%
Customer service details