location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus 850 SW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226320
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Pink
  • - Image stabilizer
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Voice recording
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink:
This short summary of the Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Stylus 850 SW, 8 MP, 3264 x 2448 pixels, CCD, 3x, 136 g, Pink

Long summary description Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink:
This is an auto-generated long summary of Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink based on the first three specs of the first five spec groups.

Olympus Stylus 850 SW. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.7 - 20.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 14.8 MB. Weight: 136 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:30:20
Uk has collected 22 expert reviews for Olympus Stylus 850 SW 8 MP CCD 3264 x 2448 pixels Pink and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Photoradar.com
Updated:
2011-09-23 01:30:19
The Olympus mju 850 SW sets out to change all that. Not only is it ruggedised to offer a degree of shock resistance such that you can drop it from a height of 1.5 metres, but it's also fully waterproof.So just how waterproof is the Olympus? Naturally...
Bottom line The Olympus mju 850 SW sets out to change all that. Not only is it ruggedised to offer a degree of shock resistance such that you can drop it from a height of 1.5 metres, but it's also fully waterproof.So just how waterproof is the Olympus? Naturally...
60%
webuser.co.uk
Updated:
2011-09-23 01:30:20
At eight megapixels, this camera from Olympus might sound under-powered when compared with its rivals. However, with this model its not the megapixels youre paying a premium for but the case that surrounds it. The Oympus can be dropped from chest he...
84%
pcadvisor.co.uk
Updated:
2011-09-23 01:30:20
The Olympus mju 850 SW is a truly waterproof, shockproof compact digital camera that doesnt sacrifice its looks or portability. Its not bad at taking pictures, either. Olympus has been making all-weather cameras for a number of years, but until re...
Bottom line Judged side by side with the exceptional Nikon Coolpix P5100 in terms of shots captured, the Olympus mju 850 SW comes up short, but this is a truly durable and capable sub-£200 compact camera with all the manual controls you could want. (And you cant...
80%
digicambuyer.co.uk
Updated:
2011-09-23 01:30:20
There's no doubt that despite the complexity of modern digital cameras greatsteps have been taken to make them foolproof. Many digital cameras are rather less foolproof when it comes to everyday life and dealing with impact, dirt, being dropped, imme...
Good Top build quality, Simple to use, Bright images...
Bad Narrow unstable base, Lens susceptible to finger intrusion, Image noise in low light...
100%
digitalversus.com
Updated:
2011-09-23 01:30:20
Besides Pentax, Olympus is the only other manufacturer to offer cameras that are entirely waterproof (Olympus models are also shockproof!). Equipped with 8 million pixels, the µ 850 SW is a tough product that you won’t hesitate to lend to your childre...
Good Water and shockproof, Simple and quick navigation, Good precision of images in the center...
Bad Loss of details on the edges, Interface too discreet, Recording only on xD cards, Video recording time is too short (10s)...
60%
techradar.com
Updated:
2011-09-23 01:30:20
An errant splash can spell instant death for most digital cameras, water and electronics being a combination thats even less compatible than chalk and cheese. The Olympus mju 850 SW sets out to change all that. Not only is it ruggedised to offer a deg...
Good Excellent build quality, Decent image quality, Great underwater capabilities...
Bad Below par handling, Pictures not very sharp...
Bottom line An errant splash can spell instant death for most digital cameras, water and electronics being a combination thats even less compatible than chalk and cheese. The Olympus mju 850 SW sets out to change all that. Not only is it ruggedised to offer a deg...
60%
Cameras.co.uk
Updated:
2011-09-23 01:30:20
The Olympus MJU 850 SW is a bit different to most digital cameras. You can drop it from 1.5m and immerse it in water to a depth of 3m and it will carry on working. It is one of the very few consumer level digital cameras that you can do this with. The...
75%
photoreview.com.au
Updated:
2011-11-08 14:31:15
Olympus has increased the resolution at the entry level in its popular Tough series of digicams with the 8-megapixel Mju 850 SW, which has a 3x optical zoom lens. This second-generation digicam confirms the success of the Tough series and present s...
85%
electronicsme.com
Updated:
2011-09-23 01:30:19
Olympus Stylus 850 SW. It's drop-proof (to 5 ft.), waterproof (to 10ft.), and freezeproof (down to 14°F/-10°C). And it comes packed with a host of useful features, including face detection autofocus, digital image stabilization, and an excellent macro...
Bottom line If you lead an active lifestyle, and need a camera that goes along with it, then give the Olympus 850 SW a good, hard look. You won't find a better constructed camera for the money, and it has enough features to make it a very usable camera. It's got a...
92%
trustedreviews.com
Updated:
2011-09-23 01:30:19
Here in Britain we're having a terrible summer. It snowed in April for the first time that I can remember, some areas of the country have seen nearly double the usual rainfall for this time of year, and I don't think there have been two sunny days in a ro...
80%
techworld.com
Updated:
2011-09-23 01:30:20
The Olympus mju 850 SW is a truly waterproof, shockproof compact digital camera that doesn't sacrifice its looks or portability. It's not bad at taking pictures, either.Olympus has been making all-weather cameras for a number of years, but until recen...
Bottom line Judged side by side with the exceptional Nikon Coolpix P5100 in terms of shots captured, the Olympus mju 850 SW comes up short, but this is a truly durable and capable sub-£200 compact camera with all the manual controls you could want. (And you can't...
0%
tech2.com
Updated:
2011-09-23 01:30:20
If your rambles take you through adverse terrain and extreme climate (or if youre just generally clumsy), having a digicam like the 850 SW is a definite plus. Why? Because its shockproof and waterproof. While such ruggedness is great, are the picture...
Good Shock, water and dust resistant, Easy-to-navigate menus, Helpful preview feature for settings, Good image quality...
Bad Video recording in VGA has a 10-second limit...
Bottom line If your rambles take you through adverse terrain and extreme climate (or if youre just generally clumsy), having a digicam like the 850 SW is a definite plus. Why? Because its shockproof and waterproof. While such ruggedness is great, are the picture...
90%
thinkcamera.com
Updated:
2011-09-23 01:30:20
Olympus cover a huge market area with not only the Olympus µ [mju:] 850 SW, but all cameras from the µ [mju:] SW range. Its tough. Simple as that - if youre going away on holiday and want a camera you can use with the whole family, then this camera...
70%
whatdigitalcamera.com
Updated:
2011-09-23 01:30:20
Description: The mju 850 SW follows the successful mju 790 SW, with its only main difference being a slightly increased pixel count, now at 8MP. The same TruePic III imaging processor, 38-114mm equivalent zoom range and 2.5in BrightCa...
Good Design, ruggedness...
Bad Images can be a bit disappointing...
84%
digitalcameraroundup.com
Updated:
2011-09-23 01:30:20
The shock and waterproof Olympus Stylus 850 SW was introduced in January of 2008 as part of the company's big winter announcement that included no fewer than nine new consumer cameras. The 850 SW appears to be the successor of last summer's Stylus 790...
Good Attractively styled sports and outdoor camera, Snorkeling possible with 10 feet depth limit, Inherent waterproofing provides peace of mind when handling in/around water, Can survive 5foot drops and 14 degree temperature!, Superb wideangle, highres 2.5inch LCD, Precapture movie mode, microSD adapter included, Very good underwater macro mode, LED illumination, Optional deepwater housing...
Bad Strictly point & shoot...
0%