location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus 840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226265
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Pink
  • - Optical zoom: 5x Digital zoom: 5.6x
  • - Video recording 640 x 480 pixels
  • - Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink :
The long product name of Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus 840 - 8 MP, 5 x
More>>>
Short summary description Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink:
This short summary of the Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Stylus 840, 8 MP, 3264 x 2448 pixels, CCD, 5x, 130 g, Pink

Long summary description Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink:
This is an auto-generated long summary of Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink based on the first three specs of the first five spec groups.

Olympus Stylus 840. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5.6x, Focal length range: 6.4 - 32 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 14.8 MB. Weight: 130 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:49:01
Uk has collected 10 expert reviews for Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Pink and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2011-09-22 23:48:59
The Olympus μ840 is a back to basics camera. If youre after a gadget with plenty of revolutionary features then this isnt really for you. However, if you appreciate a camera that makes shooting straightforward and fuss-free then this is a good optio...
0%
digitalversus.com
Updated:
2011-09-22 23:48:59
Amongst the plethora of 8 megapixel digital cameras, it can be hard to make a choice. Manufacturers have to think of new and ingenious ways to set themselves apart from the competition. Olympus is no exception to the rule and they have released this...
Good Quite stylish, Easy to use, Relatively fast...
Bad Video recording time is limited to 10 seconds!, Uses only xD cards, Image quality in high sensitivities...
60%
Cameras.co.uk
Updated:
2011-09-22 23:49:01
The Olympus MJU 840 is a stylish, little camera that should fit into a pocket. This camera is part of the Olympus weatherproof range, so you should have no problem with a bit of rain. The MJU 840 has 8 megapixels and a 5x optical zoom lens. The lens b...
79%
photoreview.com.au
Updated:
2011-11-08 15:05:29
Designed primarily for snapshooters, the Olympus Mju 840 is affordably priced and comes in black and silver with a 2.7-inch HyperCrystal LCD. It features the traditional Mju slimline design and sports an 8-megapixel CCD imager and 5x optical zoom lens...
80%
goodgearguide.com.au
Updated:
2011-11-08 15:05:29
Olympus range of MJU cameras have consistently offered stylish, durable and feature filled compact cameras for day-to-day point and shoot photography and the new MJU 840 continues the trend. While its images arent top notch everything else is, from i...
Good Great design, solid build quality, lots of features, low noise levels...
Bad White balance presets result in inaccurate colours, some corner softening and minor blurring, slow burst mode The Final Word It doesnt take the best pictures on the market but they are fine for small- and medium-sized prints and the combination of sty...
Bottom line It doesnt take the best pictures on the market but they are fine for small- and medium-sized prints and the combination of style, strength and features makes the MJU 840 an attractive all-purpose point-and-shot.
70%
dpinterface.com
Updated:
2011-09-22 23:48:57
Ever fancied having a compact, stylish camera like everyone else without breaking the bank? The Olympus Stylus 840 offers just that with a decent 5X stabilized lens. The Stylus 840 sets itself as one of the lower-tier cameras in Olympus’ line of styli...
Bottom line Ever fancied having a compact, stylish camera like everyone else without breaking the bank? The Olympus Stylus 840 offers just that with a decent 5X stabilized lens. The Stylus 840 sets itself as one of the lower-tier cameras in Olympus’ line of sty...
0%