Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus 840
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226260
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOlympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5657
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue :
The short editorial description of Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue

Stylus 840 - 8 MP, 5 x
More>>>
Short summary description Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue:
This short summary of the Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Stylus 840, 8 MP, 3264 x 2448 pixels, CCD, 5x, 130 g, Blue

Long summary description Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue:
This is an auto-generated long summary of Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue based on the first three specs of the first five spec groups.

Olympus Stylus 840. Megapixel: 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5.6x, Focal length range (f-f): 6.4 - 32 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 14.8 MB. Weight: 130 g. Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:39
Uk has collected 10 expert reviews for Olympus Stylus 840 8 MP CCD 3264 x 2448 pixels Blue and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:40
Nl heeft 10 proffesionele recensies verzameld voor Olympus Stylus 840 8 MP CCD 3264 x 2448 Pixels Blauw. Het gemiddelde van deze proffesionele recensies is 72 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:39
Fr a recueilli 10 avis d’experts pour Olympus Stylus 840 8 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels Bleu et la note moyenne est de 72 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:39
De hat 10 Expertenmeinungen über Olympus Stylus 840 8 MP CCD 3264 x 2448 Pixel Blau eingeholt. Das duchschnittliche Epertenrating ist 72 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:39
Testseek ha raccolto 10 recensioni da parte di esperti per Olympus Stylus 840 8 MP CCD 3264 x 2448 Pixel Blu e la valutazione media da parte degli esperti è di 72 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:40
Es ha coleccionado 10 opiniones de expertos para Olympus Stylus 840 8 MP CCD 3264 x 2448 Pixeles Azul y la calificación media es 72 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:41
Dk har samlet 10 ekspertanmeldelser for Olympus Stylus 840 8 MP CCD 3264 x 2448 pixel Blå og den gennemsnitlige ekspertbedømmelse er 72 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
72%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:48:41
Se har samlat in 10 experttester för Olympus Stylus 840 8 MP CCD 3264 x 2448 pixlar Blå och det genomsnittliga betyget är 72 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
72%
Source Review comments Score
itreviews.com
Updated:
2011-09-22 23:48:08
The Olympus μ840 is a back to basics camera. If youre after a gadget with plenty of revolutionary features then this isnt really for you. However, if you appreciate a camera that makes shooting straightforward and fuss-free then this is a good optio...
0%
digitalversus.com
Updated:
2011-09-22 23:48:10
Amongst the plethora of 8 megapixel digital cameras, it can be hard to make a choice. Manufacturers have to think of new and ingenious ways to set themselves apart from the competition. Olympus is no exception to the rule and they have released this...
Good Quite stylish, Easy to use, Relatively fast...
Bad Video recording time is limited to 10 seconds!, Uses only xD cards, Image quality in high sensitivities...
60%
Cameras.co.uk
Updated:
2011-09-22 23:48:39
The Olympus MJU 840 is a stylish, little camera that should fit into a pocket. This camera is part of the Olympus weatherproof range, so you should have no problem with a bit of rain. The MJU 840 has 8 megapixels and a 5x optical zoom lens. The lens b...
79%
photoreview.com.au
Updated:
2011-11-08 15:05:42
Designed primarily for snapshooters, the Olympus Mju 840 is affordably priced and comes in black and silver with a 2.7-inch HyperCrystal LCD. It features the traditional Mju slimline design and sports an 8-megapixel CCD imager and 5x optical zoom lens...
80%
goodgearguide.com.au
Updated:
2011-11-08 15:05:42
Olympus range of MJU cameras have consistently offered stylish, durable and feature filled compact cameras for day-to-day point and shoot photography and the new MJU 840 continues the trend. While its images arent top notch everything else is, from i...
Good Great design, solid build quality, lots of features, low noise levels...
Bad White balance presets result in inaccurate colours, some corner softening and minor blurring, slow burst mode The Final Word It doesnt take the best pictures on the market but they are fine for small- and medium-sized prints and the combination of sty...
Bottom line It doesnt take the best pictures on the market but they are fine for small- and medium-sized prints and the combination of style, strength and features makes the MJU 840 an attractive all-purpose point-and-shot.
70%
01net.com
Updated:
2011-09-22 23:48:37
Trouver un capteur de 8 mégapixels dans un appareil compact, comme ce Mju 840 dOlympus, est désormais chose courante. Toutefois, pour favoriser la prise de clichés originaux et nets, il y a plein dautres facteurs à ne pas négliger. Olympus a compris...
Good Zoom optique 5x, Double système de stabilisation dimages, mode Super Macro...
Bad Mode vidéo limité...
Bottom line Trouver un capteur de 8 mégapixels dans un appareil compact, comme ce Mju 840 dOlympus, est désormais chose courante. Toutefois, pour favoriser la prise de clichés originaux et nets, il y a plein dautres facteurs à ne pas négliger. Olympus a compris...
0%
dpinterface.com
Updated:
2011-09-22 23:48:03
Ever fancied having a compact, stylish camera like everyone else without breaking the bank? The Olympus Stylus 840 offers just that with a decent 5X stabilized lens. The Stylus 840 sets itself as one of the lower-tier cameras in Olympus’ line of styli...
Bottom line Ever fancied having a compact, stylish camera like everyone else without breaking the bank? The Olympus Stylus 840 offers just that with a decent 5X stabilized lens. The Stylus 840 sets itself as one of the lower-tier cameras in Olympus’ line of sty...
0%
ephotozine.com
Updated:
2011-09-22 23:48:31
Red blooded males need not be too worried, the Olympus Mju 840 also comes in less feminine colours. Olympus Mju 840: SpecificationOptical zoom: 5xResolution: 8MpColour: VariableFocal length: 36-180mm Aperture: f/3.3-5.0Screen size: 2.7inCard format:...
Good Good build, Great macro capability, Fast start up time...
Bad Loss of weatherproofing, Inappropriate landscape aperture, Lack of differences between cameras in range...
Bottom line Ranges of cameras generally differ from one another in significant ways so that they appeal to a wider audience. Where one camera may have a great lens and metal body, another may have a standard lens and large zoom. This range of Mju are so similar it...
70%
fotoguiden.se
Updated:
2011-09-22 23:48:01
En bra kamera med lockande design...
80%
itpro.no
Updated:
2011-09-22 23:48:35
840 er et helt greit kamera for jenter som ønsker seg et rosa kamera, eller for familien som bare vil ta bilder i bursdager og lignende. Bildekvaliteten er ikke super, men den duger helt greit. Minnet skuffer oss, og du må belage deg på å kjøpe minne...
67%
Show all
Customer service details