location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE-340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226220
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Silver
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
  • - Lithium-Ion (Li-Ion)
Long product name Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver :
The long product name of Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FE-340 - 8 MP
More>>>
Short summary description Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FE-340, 8 MP, 3264 x 2448 pixels, CCD, 5x, 116 g, Silver

Long summary description Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Olympus FE-340. Megapixel (approx.): 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 6.3 - 31.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 48 MB. Weight: 116 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 02:07:42
Uk has collected 8 expert reviews for Olympus FE-340 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Cameras.co.uk
Updated:
2011-09-23 02:07:41
The Olympus FE-340 is an 8 megapixel digital camera with a 5x optical zoom lens. It is small enough to slip into a pocket. In terms of both design and features the FE-340 is a simple, unfussy camera. It offers a bit of extra zoom power when compared t...
80%
trustedreviews.com
Updated:
2011-09-23 02:07:36
I really wish Olympus would make up its collective mind about the FE range of mid-priced digital compacts. Are they supposed to be good, or are they crap? Last August we saw the disappointing FE-230 , then in September we had the really rather good FE-250...
70%
digitalcamerareview.com
Updated:
2011-09-23 02:07:39
The is the current mid-range model of the entry-level FE line of digital cameras from . The F40 is an 8 megapixel camera, with a 5x optical zoom, 2.7-inch LCD, and a sturdy, slim metal body.(view large image) With a 5x zoom in a slim body at a budg...
Good Solid metal body with nice styling, Plenty of resolution in LCD, Nice lens, Easy to use...
Bad Average image quality, Average overall performance, Smeared flash shots, and noise/noise reduction in general, Olympus FE340...
Bottom line The Olympus FE-340 provides a respectable 8 megapixels of resolution with acceptable levels of performance across the board. If you are looking for a well built, slim, entry-level camera that's easy to use, the FE-340 makes a good choice. However, the...
0%
g4tv.com
Updated:
2011-09-23 02:07:40
Video Review: If it’s the next big thing in technology, we know about it. If it’s the gadget that everyone craves, we’ll review it. If it’s the tech that you just can’t live without, we will bring it to you live and direct in Gadget Pr0n.We’re the only...
0%
imaging-resource.com
Updated:
2014-04-08 09:30:52
The Olympus FE-340 is pocketable and user friendly, and boasts a very nice selection of preset scene modes, auto modes and useful in-camera guides and correction tools. Its an excellent choice for novices who want to learn slowly, and for anyone who t...
Good Small, slim size, 5x optical zoom, Enjoyable to use, Light weight, Smile Shot and Face Detection for good, in-focus pictures of kids, Good selection of useful preset shooting modes, Good overall color, Large 2.7-inch LCD is usable in very bright light...
Bad High lens distortion at full wide angle, Distracting image noise at ISOs 400 and up, Some blurring in corners at both zoom settings, especially the lower left corner, Slightly soft detail definition overall, Slow shot-to-shot times...
Bottom line The Olympus FE-340 is pocketable and user friendly, and boasts a very nice selection of preset scene modes, auto modes and useful in-camera guides and correction tools. Its an excellent choice for novices who want to learn slowly, and for anyone who t...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus FE-26 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Black
(show image)
N3603692 FE-26 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-26 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink
(show image)
N3600592 FE-26 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-26 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
(show image)
N3600692 FE-26 0.00
(excl. VAT)
0 (incl. VAT)