location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus 8x21 DPC I binocular Porro Blue, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8x21 DPC I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17149
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050332135826 show
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus 8x21 DPC I binocular Porro Blue, Silver :
The long product name of Olympus 8x21 DPC I binocular Porro Blue, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Olympus 8x21 DPCI Steel Blue Binoculars - 017149
More>>>
Short summary description Olympus 8x21 DPC I binocular Porro Blue, Silver:
This short summary of the Olympus 8x21 DPC I binocular Porro Blue, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus 8x21 DPC I, Porro, 8x, 2.1 cm, Blue, Silver, 170 g

Long summary description Olympus 8x21 DPC I binocular Porro Blue, Silver:
This is an auto-generated long summary of Olympus 8x21 DPC I binocular Porro Blue, Silver based on the first three specs of the first five spec groups.

Olympus 8x21 DPC I. Magnification: 8x, Objective diameter: 2.1 cm, Prism type: Porro. Weight: 170 g. Dimensions (WxDxH): 107 x 82 x 41 mm