Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus DS-40 dictaphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
141910
Category
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3842
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus DS-40 dictaphone :
The short editorial description of Olympus DS-40 dictaphone

DS-40
More>>>
Short summary description Olympus DS-40 dictaphone:
This short summary of the Olympus DS-40 dictaphone data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus DS-40 , 136 h, 512 MB, LCD, 80 g, 117 x 16 x 37.5 mm, AAA

Long summary description Olympus DS-40 dictaphone:
This is an auto-generated long summary of Olympus DS-40 dictaphone based on the first three specs of the first five spec groups.

Olympus DS-40 . Maximum recording time: 136 h. Internal memory: 512 MB. Display type: LCD. Weight: 80 g. Dimensions (WxDxH): 117 x 16 x 37.5 mm, Battery type: AAA

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-22 23:12:39
Testseek has collected 2 expert reviews for Olympus DS-40 dictaphone and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-22 23:12:39
Recently the company expanded its range of voice recorders with three new models in its DS series. These models are the DS-30, DS-40 (the subject of this review) and the DS-50. Measuring 110 x 37.5 x 16mm and weighing 73g, the DS-40 is a handy size d...
72%
theglobeandmail.com
Updated:
2016-12-29 22:35:03
It records in WMA format (though it can play MP3s), and the bundled DSS Player version 7 can only convert input to WAV. It can, however, manage podcast subscriptions and download existing podcasts to the unit...
0%
thelobeandmail.com
Updated:
2011-09-22 23:12:38
It records in WMA format (though it can play MP3s), and the bundled DSS Player version 7 can only convert input to WAV. It can, however, manage podcast subscriptions and download existing podcasts to the unit...
0%
Show all
Customer service details