Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus 8x21 DPC I binocular Porro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8x21 DPC I
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
118705
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5050053032195
Category
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9183
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 02 Jul 2019 18:10:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus 8x21 DPC I binocular Porro Silver :
The short editorial description of Olympus 8x21 DPC I binocular Porro Silver

8x21 DPC I
More>>>
Short summary description Olympus 8x21 DPC I binocular Porro Silver:
This short summary of the Olympus 8x21 DPC I binocular Porro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus 8x21 DPC I, 8x, 2.1 cm, Porro, Silver, 2.6 mm, 1.1 cm

Long summary description Olympus 8x21 DPC I binocular Porro Silver:
This is an auto-generated long summary of Olympus 8x21 DPC I binocular Porro Silver based on the first three specs of the first five spec groups.

Olympus 8x21 DPC I. Magnification: 8x, Objective diameter: 2.1 cm, Prism type: Porro. Weight: 170 g. Dimensions (WxDxH): 107 x 41 x 82 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United States 1 distributor(s)
Customer service details