location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olivetti Check ‘Olivetti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B9351004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B9351004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Olivetti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olivetti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 24 ppm
  • - Colour copying Mono scanning Colour faxing
  • - Direct printing
  • - 7 kg
Long product name Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm :
The long product name of Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colour ink-jet multifunctional device
More>>>
Short summary description Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm:
This short summary of the Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Olivetti B9351004, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Olivetti B9351004. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:55:57
Uk has collected 4 expert reviews for Olivetti B9351004 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-31 01:55:57
Olivetti isnt a name weve mentioned before in . Given the Italians companys long history in the printer market, this is somewhat surprising. Or maybe not, for while it has plenty to recommend it, the Any_Way struggles to really stand out. The Ol...
Bottom line The Any_Way is a proficient MFD, but doesnt quite cut it. Specifications arent spectacular but performance is generally adequate. Robin Morris...
70%
v3.co.uk
Updated:
2013-08-31 01:55:57
A piece of sleek Italian style, but is this print, scan and copy device as functional as it looks?...
60%
trustedreviews.com
Updated:
2013-08-31 01:55:57
It has been a while since Olivetti marketed an ink-jet printer, but with the ANY_WAY it has launched into the home multi-function market with a range of smart-looking devices. The ANY_WAY photo wireless is at the top of the range and, as its name suggests...
60%
Brand Image Product code Product Stock Price from
Olivetti

Olivetti B9353000 multifunction printer Inkjet A4 4800 x 1200 DPI 24 ppm
(show image)
B9353000 B9353000 0.00
(excl. VAT)
0 (incl. VAT)