Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olight S2A black Pen flashlight LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olight
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2A black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2A
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6926540918480
Category
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOlight: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2358
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 26 Apr 2019 08:43:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olight S2A black Pen flashlight LED :
The short editorial description of Olight S2A black Pen flashlight LED

0.5 - 550 lm, 3000 cd, 110 m, 2 x AA Lithium 1.5 V, IPX8, XM-L2, 23 mm
More>>>
Short summary description Olight S2A black Pen flashlight LED:
This short summary of the Olight S2A black Pen flashlight LED data-sheet is auto-generated and uses the product title and the first six key specs.

Olight S2A black, Pen flashlight, Black, Aluminium, Silicone, 2 m, 1 m, IPX8

Long summary description Olight S2A black Pen flashlight LED:
This is an auto-generated long summary of Olight S2A black Pen flashlight LED based on the first three specs of the first five spec groups.

Olight S2A black. Flashlight type: Pen flashlight, Product colour: Black, Housing material: Aluminium, Silicone. Lamp type: LED, Lamps quantity: 1 lamp(s), Luminous flux: 550 lm. Battery type: AA, Battery technology: Lithium, Battery voltage: 1.5 V. Head diameter: 2.3 cm