location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Okwap K869 smartphone 7.11 cm (2.8") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Okwap Check ‘Okwap’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K869
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K869
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Okwap’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Okwap: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Okwap K869 smartphone 7.11 cm (2.8") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 240 x 320 pixels
  • - 0.52 GHz
  • - SDIO
  • - Single camera
  • - Lithium-Ion (Li-Ion)
Long product name Okwap K869 smartphone 7.11 cm (2.8") Black :
The long product name of Okwap K869 smartphone 7.11 cm (2.8") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

K869 - GSM900/1800/1900/UMTS2100, CSD, GPRS, EDGE, UMTS, HSDPA, Intel XScale PXA270 520 MHz, 128 MB RAM/256MB ROM, 2.8" TFT 240 x 320, USB 2.0, FM radio, 3.1Mpx Camera
More>>>
Short summary description Okwap K869 smartphone 7.11 cm (2.8") Black:
This short summary of the Okwap K869 smartphone 7.11 cm (2.8") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Okwap K869, 7.11 cm (2.8"), 240 x 320 pixels, 0.52 GHz, Black

Long summary description Okwap K869 smartphone 7.11 cm (2.8") Black:
This is an auto-generated long summary of Okwap K869 smartphone 7.11 cm (2.8") Black based on the first three specs of the first five spec groups.

Okwap K869. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Processor frequency: 0.52 GHz. Rear camera type: Single camera. Product colour: Black