Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Toner Okipage 14 serie Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner Okipage 14 serie
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OKI20096
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10590
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 21 May 2019 13:07:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Toner Okipage 14 serie Original Black :
The short editorial description of OKI Toner Okipage 14 serie Original Black

Toner Cartridge Mono-Black-OkiPage 14 series (4K)
More>>>
OKI Toner Okipage 14 serie Original Black:
The official marketing text of OKI Toner Okipage 14 serie Original Black as supplied by the manufacturer

Designed for exact compatibility with OKI products, only OKI consumables ensure maximum performance, longevity and ultimate cost-effectiveness. OKI's ribbon cassettes, inkjet heads, toner and EP cartridges and other consumables are an integral part of the fundamental design of its printer and fax products, combining with other key elements of their design to deliver optimum durability, reliability and print quality.

Short summary description OKI Toner Okipage 14 serie Original Black:
This short summary of the OKI Toner Okipage 14 serie Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Toner Okipage 14 serie, 4000 pages, Black

Long summary description OKI Toner Okipage 14 serie Original Black:
This is an auto-generated long summary of OKI Toner Okipage 14 serie Original Black based on the first three specs of the first five spec groups.

OKI Toner Okipage 14 serie. Black toner page yield: 4000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
LED printing
Black toner page yield *
4000 pages
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
265 x 55 x 55 mm
Other features
Colour
No
Customer service details