Warranty:
3-year standard warranty parts and labor; 2-year printhead.
Long product name OKI MICROLINE 420 dot matrix printer 240 x 216 DPI 570 cps
:
MICROLINE 420, Parallel, 120V, Black
The long product name of OKI MICROLINE 420 dot matrix printer 240 x 216 DPI 570 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
MICROLINE 420, Parallel, 120V, Black
More>>>
Short summary description OKI MICROLINE 420 dot matrix printer 240 x 216 DPI 570 cps:
This short summary of the OKI MICROLINE 420 dot matrix printer 240 x 216 DPI 570 cps data-sheet is auto-generated and uses the product title and the first six key specs.
OKI MICROLINE 420, 570 cps, 240 x 216 DPI, 6 copies, 56 dB, 400 million characters, 4 million characters
Long summary description OKI MICROLINE 420 dot matrix printer 240 x 216 DPI 570 cps:
This is an auto-generated long summary of OKI MICROLINE 420 dot matrix printer 240 x 216 DPI 570 cps based on the first three specs of the first five spec groups.
OKI MICROLINE 420. Maximum print speed: 570 cps, Maximum resolution: 240 x 216 DPI, Maximum number of copies: 6 copies. Sound pressure level (printing): 56 dB. Print head life: 400 million characters, Ribbon life: 4 million characters, Mean time between failures (MTBF): 20000 h. Weight: 7.43 kg. Dimensions (WxDxH): 398 x 345 x 152 mm, Power requirements: 120 VAC +6%, -15%;, Media thickness: 0.43 mm