location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MB470 LED A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72433201
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MB470 LED A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Mono printing
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB PowerPC 297 MHz
  • - 18.5 kg
Warranty: 3 years
Long product name OKI MB470 LED A4 1200 x 1200 DPI 28 ppm :
The long product name of OKI MB470 LED A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MB470, PowerPC 405, print: 28ppm, 1200x1200DPI copy: 28cpm, 600x600DPI, scan: 21ppm, 4800DPI, USB 2.0, Fast Ethernet, 18.5kg
More>>>
Short summary description OKI MB470 LED A4 1200 x 1200 DPI 28 ppm:
This short summary of the OKI MB470 LED A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MB470, LED, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description OKI MB470 LED A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of OKI MB470 LED A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

OKI MB470. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:54:42
Uk has collected 3 expert reviews for OKI MB470 LED A4 1200 x 1200 DPI 28 ppm and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
alphr.com
Updated:
2013-11-13 21:54:42
There's usually an element of compromise involved in selecting a multifunction laser printer, but Oki's latest MB470 workgroup MFP aims to deliver on all counts. It ticks the box for value and combines this with print, scan, fax and colour copy functio...
Bottom line Output quality is average but Oki's latest mono MFP is a speedy little number that delivers a lot of good features...
67%
pcmag.com
Updated:
2013-11-13 21:54:42
The middle sibling in the OKI MB400 series, the OKI MB470 ($450 street) is best understood as a variation on a theme. Compared with the less expensive OKI MB460 ($400 street), it offers a little better paper handing as the key difference, while compare...
60%