Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI B4600N 600 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B4600N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62427204
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31643
This statistic is based on the 85434 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83484 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI B4600N 600 x 1200 DPI A4 :
The short editorial description of OKI B4600N 600 x 1200 DPI A4

A4, Mono printer, 600 x 1200 dpi, 26 ppm, 32 MB
More>>>
OKI B4600N 600 x 1200 DPI A4:
The official marketing text of OKI B4600N 600 x 1200 DPI A4 as supplied by the manufacturer

Easy to use. And easy on your pocket.
With crisp, accurate output, the B4600 combines hardworking, reliable, fast and compact desktop black and white printing with complete ease-of-use. Printing the first page in just five seconds, then delivering 26 pages per minute (ppm), it copes admirably with the needs of individuals and small workgroups.

Versatile and reliable
Like the other products in the B4000 series, the B4600 is easy to use straight from the box, with an easy-view LCD display panel to keep operations simple. Its award-winning digital LED technology delivers reliable, clear mono print output time and again, meeting the exacting demands of the modern office. Fitting almost any space and able to handle a range of paper sizes, together with full PostScript language support, versatility is its hallmark. Its high-yield toner cartridge helps keeps costs down. The B4600 is also designed to unlock your printing power, enhancing monitoring and control with a whole suite of free in-box software utilities.

Short summary description OKI B4600N 600 x 1200 DPI A4:
This short summary of the OKI B4600N 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B4600N, 600 x 1200 DPI, A4, 250 sheets, 26 ppm, Network ready

Long summary description OKI B4600N 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI B4600N 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B4600N. Maximum duty cycle: 40000 pages per month, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Standard input capacity: 250 sheets, Standard output capacity: 150 sheets. Network ready

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
No
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
IBM ProPrinter
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
40000 pages per month
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
26 ppm
Warm-up time
Time needed before printing after power switched on.
25 s
Time to first page (black, normal)
5 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes,Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
C5,DL
Media weight (tray 1)
60 - 105 g/m2
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Supported network protocols (IPv4)
TCP/IP, Netware, Ethertalk, NetBEUI. TCP/IP:-ARP, RARP, IP, TCP, ICMP, UDP, LPR, FTP, TELNET, HTTP(IPP), BOOTP, DHCP, AutoIP, SNMP, DNS, uPnP, Bonjour, WINS, SLP, JetDirect
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
228 MB
Printing noise level *
53 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
266 MHz
Standby acoustic emission
38 dB
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
350 W
Power consumption (PowerSave)
10 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 43 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
215 x 355 x 395 mm
Other features
Power supply type
The type of power supply which this product uses.
230 VAC +/- 10%, 50 / 60Hz +/-2%
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Windows 98/ME/2000/XP/2003/Vista -Mac OS X
Fonts included
UPC-A, UPC-E, EAN/JAN-8, EAN/JAN-13, Interleaved2of5, Code39, Code 128, EAN/UCC-128, CODABAR, ZIP+4POSTNET
Typefaces
List of typefaces included and any qualifications.
Espon FX & IBM PPR
Media weight (tray 2)
60 - 120 g/m2
Country Distributor
Nederland 1 distributor(s)
United States 1 distributor(s)
Customer service details