Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microline 395
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62410502
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11173
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year parts, labor, and printhead.
Long product name OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps :
The short editorial description of OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps

MICROLINE 395 – 220//240V
More>>>
OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps:
The official marketing text of OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps as supplied by the manufacturer

The Tank-Tough® printer with flexible forms handling, and lightning-fast throughput

The OKI MICROLINE® 395 and four-color ML395C printers are built to deliver trouble-free reliability — with relentless, high-volume output, flexible paper handling, and swift printing speeds.

Each of its four print speeds is among the fastest in its class. At 610 cps, the High-Speed Draft mode blasts through spreadsheet reports in no time. The 485-cps Utility and 245-cps Near Letter Quality modes kick out drafts and memos at a rapid clip. And the 165-cps Letter Quality mode delivers crisp, clear correspondence and proposals in short order.

Use the ML395/395C's optional bottom push tractor and the bottom feed's straight-through paper path for those hard-to-handle labels, card stock, and forms with up to 5 parts. Add the top feed for single sheets and envelopes, the rear push feed for fanfold paper.

A time-saving "paper park" function lets you switch forms at the push of a button. And, for trouble-free unsupervised operation, there are optional single- or dual-bin cut sheet feeders. The ML395 even saves paper: its zero-tear function advances a printed page to the perforation and lets you tear it off cleanly and precisely. Then it positions the next page for printing automatically.

Getting the job done — with style

Make a lasting, professional-looking impression with the ML395/395C's four built-in, letter-quality resident fonts, eight resident barcode fonts, including USPS-certified PostNet™ — to save you money on mailings.

The ML395/395C lets you get up and running easily with all of today's popular software programs, and its Novell® compatibility makes it network-ready.

For quick attachment to a variety of systems, the printer also features parallel and serial interfaces, standard.

With the ML395C, your graphics, charts, transparencies and text presentations will sizzle in a vibrant rainbow of colors, as well as black.

For those users who demand the ultimate sharpness in their text, an optional black film ribbon works with both the ML395 and ML395C. Use it for proposals and letters that have to look their crisp, professional best.

Rugged. Dependable. Virtually unstoppable. The ML395/395C is all that and more. It comes with a printhead rated for 200 million characters. And the ML395 has an MTBF of 8,000 hours.

Ask your authorized OKI Dealer to show you the fast, flexible 24-pin workhorse that's sure to be a winner in your busy office.

Short summary description OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps:
This short summary of the OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Microline 395, 360 x 360 DPI, 610 cps, 3 copies, 24-pin, 200 million characters, 5 million characters

Long summary description OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps:
This is an auto-generated long summary of OKI Microline 395 dot matrix printer 360 x 360 DPI 610 cps based on the first three specs of the first five spec groups.

OKI Microline 395. Maximum resolution: 360 x 360 DPI. Maximum print speed: 610 cps, Maximum number of copies: 3 copies. Print head: 24-pin. Print head life: 200 million characters, Ribbon life: 5 million characters, Mean time between failures (MTBF): 8000 h. Noise level: 58 dB, Noise level (idle): 56 dB

Print quality
Colour *
No
Maximum resolution
Maximum printing resolution.
360 x 360 DPI
Printing
Maximum print speed *
Maximum device printing speed.
610 cps
Maximum number of copies
3 copies
Print technology
Print head *
Component of a printer that applies the mark or image to the paper.
24-pin
Endurance
Print head life
200 million characters
Ribbon life
5 million characters
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
8000 h
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
17000 pages per month
Sound emission
Noise level
The amplitude level of the undesired background noise, usually measured in decibels (db).
58 dB
Sound emission
Noise level (idle)
56 dB
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
180 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
570 x 417 x 180 mm
Power requirements
220//240V, 50/60 Hz
Connectivity technology
Wired
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.04 MB
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows Vista 32/64, XP, 2000,98/95, 3.x & NT 4.0; MS-DOS; Novell 4.x
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
Customer service details