Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OKIPOS 93 line matrix printer 540 lpm 180 x 240 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIPOS 93
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62103471
Category
Printer which prints a page-wide line of dots and builds up a line of text by printing a line of dots.
Line Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3837
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 04 Apr 2019 11:13:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description OKI OKIPOS 93 line matrix printer 540 lpm 180 x 240 DPI:
This short summary of the OKI OKIPOS 93 line matrix printer 540 lpm 180 x 240 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OKIPOS 93, 540 lpm, 180 x 240 DPI, 24 cpi, 5.9 kg, Windows XP, 2000, NT, Serial

Long summary description OKI OKIPOS 93 line matrix printer 540 lpm 180 x 240 DPI:
This is an auto-generated long summary of OKI OKIPOS 93 line matrix printer 540 lpm 180 x 240 DPI based on the first three specs of the first five spec groups.

OKI OKIPOS 93. Print speed: 540 lpm. Maximum resolution: 180 x 240 DPI, Character density: 24 cpi. Weight: 5.9 kg. Compatible operating systems: Windows XP, 2000, NT. Standard interfaces: Serial

Printing
Print speed *
The maximum speed at which a printer can print.
540 lpm
Print quality
Maximum resolution
Maximum printing resolution.
180 x 240 DPI
Character density
24 cpi
Technical details
Fonts included
4/5/6/7.5/8/8.5/10/12/15/17.1/20/24
Emulations
Epson ESC/POS, OKI Microline, IBM
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.9 kg
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP, 2000, NT
Ports & interfaces
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Serial
Endurance
Ribbon life
200 million characters
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.006 MB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
185.42 x 311.15 x 152.40 mm
Customer service details
Array