OKI logo

OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66492
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year parts, labor and printhead.
Long product name OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps:

PACEMARK 3410 – 110V

Short summary description OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps:

OKI Pacemark 3410, 550 cps, 240 x 216 DPI, 417 cps, 8 copies, 64 KB, 58.5 dB

Long summary description OKI Pacemark 3410 dot matrix printer 240 x 216 DPI 550 cps:

OKI Pacemark 3410. Maximum print speed: 550 cps, Maximum resolution: 240 x 216 DPI, Normal print speed: 417 cps. Buffer size: 64 KB, Sound pressure level (printing): 58.5 dB. Print head life: 200 million characters, Ribbon life: 7.5 million characters, Mean time between failures (MTBF): 8000 h. Weight: 25.4 kg. Dimensions (WxDxH): 540 x 483 x 203 mm, Power requirements: 110V, Media thickness: 0.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.