location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Banner Paper 11.69" x 47.24" (25 sheets)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52209101
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media :
The long product name of OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Banner Paper 11.69" x 47.24" (25 sheets)
More>>>
Short summary description OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media:
This short summary of the OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Banner Paper 11.69" x 47.24" (25 sheets), 11.69" x 47.24", 25 sheets

Long summary description OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media:
This is an auto-generated long summary of OKI Banner Paper 11.69" x 47.24" (25 sheets) large format media based on the first three specs of the first five spec groups.

OKI Banner Paper 11.69" x 47.24" (25 sheets). Paper dimensions: 11.69" x 47.24". Media sheets per package: 25 sheets

Brand Image Product code Product Stock Price from
OKI

OKI 09004581 large format media
(show image)
09004581 09004581 0.00
(excl. VAT)
0 (incl. VAT)