Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Glossy Media photo paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glossy Media
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52208910
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14921
This statistic is based on the 85540 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83591 free Open Icecat users.
Info modified on: 19 Apr 2019 09:16:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Glossy Media photo paper :
The short editorial description of OKI Glossy Media photo paper

Ultra Glossy Media (5” x 7” – 50 Sheets Box)(C8800/C9600/C9800 Series)
More>>>
OKI Glossy Media photo paper:
The official marketing text of OKI Glossy Media photo paper as supplied by the manufacturer

Ultra High Gloss finish provides near photo quality reproductions. Environmentally friendly (uses Post Consumer Fiber).

When using the OKI Printing Solutions Color Printer with the Ultra Gloss Media, please use the recommended settings:

- Printer Setting: Ultra Heavy
- Paper Path: MPT

Short summary description OKI Glossy Media photo paper:
This short summary of the OKI Glossy Media photo paper data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Glossy Media, 5” x 7”, 50 pc(s)

Long summary description OKI Glossy Media photo paper:
This is an auto-generated long summary of OKI Glossy Media photo paper based on the first three specs of the first five spec groups.

OKI Glossy Media. Paper dimensions: 5” x 7”, Quantity per box: 50 pc(s)

Other features
Paper dimensions
5” x 7”
Other features
Quantity per box
Number of products per box.
50 pc(s)
Country Distributor
Australia 1 distributor(s)
Customer service details