Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Synflex Poster printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Synflex Poster
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52206404
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9291
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 07 Apr 2019 17:44:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Synflex Poster printing paper :
The short editorial description of OKI Synflex Poster printing paper

Synflex Poster (250 sheets- 32.385 cm (12.75") x 18")
More>>>
OKI Synflex Poster printing paper:
The official marketing text of OKI Synflex Poster printing paper as supplied by the manufacturer

Compatible With:

-C9600hdn Color LED Printer.
-C9600n Color LED Printer.
-C9800hdn Color LED Printer.
-C9800hn Color LED Printer.

Short summary description OKI Synflex Poster printing paper:
This short summary of the OKI Synflex Poster printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Synflex Poster , 12.75" x 18"

Long summary description OKI Synflex Poster printing paper:
This is an auto-generated long summary of OKI Synflex Poster printing paper based on the first three specs of the first five spec groups.

OKI Synflex Poster . Paper dimensions: 12.75" x 18"

Other features
Paper dimensions
12.75" x 18"
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
Customer service details