Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Premium Envelopes printing paper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Envelopes
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52206301
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17650
This statistic is based on the 85492 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83540 free Open Icecat users.
Info modified on: 18 Apr 2019 09:49:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Premium Envelopes printing paper :
The short editorial description of OKI Premium Envelopes printing paper

OKI® Premium Envelopes (100 count)
More>>>
OKI Premium Envelopes printing paper:
The official marketing text of OKI Premium Envelopes printing paper as supplied by the manufacturer

- For use with OKI® C7000 and C9000 Series Digital LED Color Printers.
- 100 envelopes per box.
- Removable sealing strip provides clean, quick seal without use of moisture.
- Security tinted.
- Pressure-sensitive gum forms a permanent bond.
- The paper strip keeps the adhesive free of dust, ensuring a long shelf life.
- Available in packages of 100 and 500.

Short summary description OKI Premium Envelopes printing paper:
This short summary of the OKI Premium Envelopes printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Premium Envelopes, #10, 4-1/8" x 9-1/2", 10.9 kg (24 lbs), 100 pc(s)

Long summary description OKI Premium Envelopes printing paper:
This is an auto-generated long summary of OKI Premium Envelopes printing paper based on the first three specs of the first five spec groups.

OKI Premium Envelopes. Paper dimensions: #10, 4-1/8" x 9-1/2", Supported media weight (imperial): 10.9 kg (24 lbs), Quantity per box: 100 pc(s)

Other features
Paper dimensions
#10, 4-1/8" x 9-1/2"
Other features
Supported media weight (imperial)
10.9 kg (24 lbs)
Quantity per box
Number of products per box.
100 pc(s)
Customer service details