Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Proofing Paper printing paper White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proofing Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52206103
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7787
This statistic is based on the 85518 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83579 free Open Icecat users.
Info modified on: 23 Apr 2019 00:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Proofing Paper printing paper White :
The short editorial description of OKI Proofing Paper printing paper White

OKI Bright White Proofing Paper, 12' x 18' (500 sheets)
More>>>
OKI Proofing Paper printing paper White:
The official marketing text of OKI Proofing Paper printing paper White as supplied by the manufacturer

Key Features:

- Exceptional ink holdout, snap, and opacity, while retaining the bulk, stiffness, and character of premium, uncoated papers.
- Two points more opaque than other bright white papers.
- Acid-free archival quality.
- Designed specifically for digital printing applications.
- Largers sizes available for proofing applications.
- Contains 20% post-consumer fiber content.

Short summary description OKI Proofing Paper printing paper White:
This short summary of the OKI Proofing Paper printing paper White data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Proofing Paper, White, 12' x 18', 14.5 kg (32 lbs), 500 pc(s)

Long summary description OKI Proofing Paper printing paper White:
This is an auto-generated long summary of OKI Proofing Paper printing paper White based on the first three specs of the first five spec groups.

OKI Proofing Paper. Product colour: White. Paper dimensions: 12' x 18', Supported media weight (imperial): 14.5 kg (32 lbs), Quantity per box: 500 pc(s)

Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Other features
Paper dimensions
12' x 18'
Other features
Supported media weight (imperial)
14.5 kg (32 lbs)
Quantity per box
Number of products per box.
500 pc(s)
Customer service details