location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MC363dn LED A4 600 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC363dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46553201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713069485
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OKI MC363dn LED A4 600 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB
  • - 29 kg
Long product name OKI MC363dn LED A4 600 x 1200 DPI 30 ppm :
The long product name of OKI MC363dn LED A4 600 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 LED, Color CIS, 600 x 600 dpi, A4, 26 cpm color, 30 cpm mono, USB 2.0, RJ-45, RJ-11, 427 x 509 x 444 mm, 29000 g, 2AC
More>>>
Short summary description OKI MC363dn LED A4 600 x 1200 DPI 30 ppm:
This short summary of the OKI MC363dn LED A4 600 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MC363dn, LED, Colour printing, 600 x 1200 DPI, Colour copying, A4, Black, White

Long summary description OKI MC363dn LED A4 600 x 1200 DPI 30 ppm:
This is an auto-generated long summary of OKI MC363dn LED A4 600 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

OKI MC363dn. Print technology: LED, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:35:29
Uk has collected 9 expert reviews for OKI MC363dn LED A4 600 x 1200 DPI 30 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-08 10:58:23
Sign up for our daily newsletterOki's MC363dn looks like it's fallen through a wormhole from the 1990s: big, heavy and unapologetically strewn with buttons. While it misses out on snazzy touchscreen controls, however, its specifications are impressive f...
Good Speedy scans, Decent print speeds, Good value...
Bad Hideouslooking, Power saving mode doesn't save any power, Very noisy...
Bottom line The Oki MC363dn doesn't produce the best results, but it's good value, and no more expensive to run than most other colour lasers in this bracket. It's far better than it looks, but it wouldn't be our first choice...
60%
betterbuys.com
Updated:
2018-06-01 08:35:26
OKI has recently released four new color devices aimed at the small-to-medium business market. The four devices are newer generations of its older counterparts, adding new features such as higher print speed and mobile printing capability.One of those dev...
Good Mobile printing, easy installation, compact...
Bad Wireless connectivity is only optional, not intended for medium-to-large businesses...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)