location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB492dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45762112
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713063636 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business LED Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB Built-in processor 667 MHz
  • - 20 kg
Warranty: 3 years
Long product name OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm :
The long product name of OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Mono 4-in-1 MFP, 80000 pages/month, 40ppm, 4.5 s, 1200 x 1200 dpi, 667MHz, 7'' LCD touch screen, USB 2.0, Gigabit Ethernet,
More>>>
Short summary description OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm:
This short summary of the OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MB492dn, LED, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

OKI MB492dn. Print technology: LED, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:45:31
Uk has collected 3 expert reviews for OKI MB492dn LED A4 1200 x 1200 DPI 40 ppm and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
liveatpc.com
Updated:
2016-12-29 02:47:17
Oki is not a printer brand name that is very familiar to the average consumer. But in the SOHO market, it is a brand that is familiar and trusted. The MB492dn is their latest monochrome multifunction printer which is just entering the Malaysian market. It...
Bottom line An excellent multifunction printer for small businessesValue: 9/10Features: 9/10Performance: 10/10Design: 9/10Usability: 9/10...
92%
computershopper.com
Updated:
2015-09-11 10:45:31
We've been saying for a while now that if entry- and mid-level laser-class devices are to gain back any ground from the major encroachments on their turf over the last couple of years by multifunction business inkjets, they must become more competitive—es...
Good Very competitive cost per page, Good print quality, High-capacity drawers and override tray, Relatively fast, Auto-duplexing ADF, Single-pass duplex scanning...
Bad Comes with 2,000-page “starter” toner cartridge, No Wi-Fi (standard, or via upgrade), Limited support for mobile devices...
Bottom line This fast and inexpensive-to-use multifunction mono printer is well-equipped for high-volume print loads, though its lack of Wi-Fi connectivity might be a deal-breaker for some would-be buyers. Read More…...
80%
pcmag.com
Updated:
2015-09-11 10:45:31
Built around an LED engine, which means that it uses LEDs rather than a laser to draw the image of each page on its drum, the OKI MB492 ($599) uses the same technology as laser printer otherwise. That makes it indistinguishable from a monochrome laser mul...
Good Prints, scans, copies, and faxes. Duplex (two-sided) printing and scanning. Touch-screen controls. 350-sheet capacity standard. Maximum 880 sheets.
Bad No Wi-Fi, even as an upgrade. Speed is acceptable, but unimpressive, for both the price and engine rating...
Bottom line The LED-based OKI MB492 can be an excellent fit as a heavy-duty monochrome multifunction printer for a micro or small office or as a medium-duty MFP for a midsize office...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)