location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B412dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B412dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45762002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031713063575 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B412dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB Built-in processor 667 MHz
Warranty: 3 years
Long product name OKI B412dn 1200 x 1200 DPI A4 :
The long product name of OKI B412dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 desktop mono printer, 33ppm, 5 s, 1200 x 1200 dpi, 667 MHz, USB 2.0, Ethernet, 12kg
More>>>
Short summary description OKI B412dn 1200 x 1200 DPI A4:
This short summary of the OKI B412dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B412dn, LED, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description OKI B412dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of OKI B412dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B412dn. Print technology: LED. Number of print cartridges: 1, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:45:31
Uk has collected 3 expert reviews for OKI B412dn 1200 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
computershopper.com
Updated:
2015-09-11 10:45:31
If OKI Data's most recent round of laser-class printers are any indication, at least one printer maker has heard that warning, or at least seen the flock of inkjets circling overhead. In fact, more than one of that company's most recent monochrome laser-c...
Good Very competitive cost per page, and low price, High-quality output, Decent print speeds, 100-sheet override tray, large-capacity drawers, and supports additional big tray...
Bad Wi-Fi costs extra, Limited mobile-device support...
Bottom line Inexpensive to buy and use, this compact LED printer churns out good-looking prints quickly and cheaply—exactly what an entry-level model of its class should do. Read More…...
80%
pcmag.com
Updated:
2015-09-11 10:45:31
The OKI B412dn ($199) is the sort of compact but powerful beast that's small enough to share a desk with, but capable enough to serve as a shared printer. Built around an LED engine—which means it substitutes LEDs for a laser as its light source—it's tech...
Good Low running cost. Relatively small. Built-in duplexer and 350-sheet capacity standard, with 880-sheet maximum. Ethernet connectivity.
Bad Small font sizes look gray, rather than dark black, making them hard to read...
Bottom line In the same category as monochrome laser printers, the LED-based OKI B412dn delivers speed, paper handling, and running cost suitable for a small office or workgroup with heavy-duty print needs...
60%
Country Distributor
Polska 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)