location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B2200 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43641705
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90522
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B2200 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 30 sheets
  • - Internal memory: 8 MB 266 MHz
Long product name OKI B2200 600 x 1200 DPI A4 :
The long product name of OKI B2200 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B2200 Digital Mono Printer
More>>>
Short summary description OKI B2200 600 x 1200 DPI A4:
This short summary of the OKI B2200 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B2200, Laser, 600 x 1200 DPI, A4, 20 ppm

Long summary description OKI B2200 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI B2200 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B2200. Print technology: Laser. Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:40:18
Uk has collected 9 expert reviews for OKI B2200 600 x 1200 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itreviews.com
Updated:
2011-10-04 01:40:17
This is a smart and serviceable little page printer, easy to maintain and with a drum life of 15,000 pages, which may be more than the life of the printer itself in a home environment. A cost per page of nearly 2.5p is a bit on the high side, but this...
0%
pcadvisor.co.uk
Updated:
2011-10-04 01:40:17
Things used to be more straightforward - inkjets were cheap flyweight devices that could pop out a few pages before pausing for a rest, while laser printers were huge industrial products that needed at least half a room in which to operate. But with...
Bottom line We like the Oki B2200. It certainly produces very decent text at a much faster rate than most inkjets. It’s also highly compact and, dare we say it, quite sweet to look at. More a workpony than a workhorse, it’ll nonetheless be a good buy for...
80%
techsmart.co.za
Updated:
2014-08-29 01:48:25
Oki printers are known for their reliability and the B2200 is no exception, and it is best suited for high volume print jobs needed by SMEs. Functionality The B2200 is conservatively styled and more compact (320 x 204 x 181 mm) than the HP Laserjet Pr...
0%
brighthub.com
Updated:
2011-10-04 01:40:16
The Oki B2200 Printer is a LED printer - not a laser printer, but it does the exact same things for you that a small mono laser printer would do. Bright Hub reviews the printer and lets you know what an LED printer is. The Oki B2200 printer is a small...
Bottom line The printer comes with a full sized toner cartridge, printing 2K pages. Okidata sells replacem...
80%
trustedreviews.com
Updated:
2011-10-04 01:40:17
It's good to see a company stick with a technology and OKI has pioneered its high-intensity LED printing for the best part of 20 years. It now calls it digital LED, but of course it has always been a digital technology. It enables more compact printers th...
70%