Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI 43381905 toner cartridge Original Yellow 1 pc(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43381905
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43381905
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5031713031390 show
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216272
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 21 May 2019 13:31:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI 43381905 toner cartridge Original Yellow 1 pc(s) :
The short editorial description of OKI 43381905 toner cartridge Original Yellow 1 pc(s)

Yellow Toner Cartridge for C5600/C5700
More>>>
OKI 43381905 toner cartridge Original Yellow 1 pc(s):
The official marketing text of OKI 43381905 toner cartridge Original Yellow 1 pc(s) as supplied by the manufacturer

Features:
- Designed specifically for use with Oki's colour printers.
- Configuration assists high-speed, single pass printing.
- Up to 2000 pages A4 at 5% density.

Short summary description OKI 43381905 toner cartridge Original Yellow 1 pc(s):
This short summary of the OKI 43381905 toner cartridge Original Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

OKI 43381905, 2000 pages, Yellow, 1 pc(s)

Long summary description OKI 43381905 toner cartridge Original Yellow 1 pc(s):
This is an auto-generated long summary of OKI 43381905 toner cartridge Original Yellow 1 pc(s) based on the first three specs of the first five spec groups.

OKI 43381905. Colour toner page yield: 2000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Yellow
Brand compatibility *
What other brands this brand can be used with.
OKI
Print technology *
Indicates the method used to print by this product.
Laser printing
Compatibility *
The other products, software and hardware this product can be used with.
C5600, C5700
Quantity per pack *
1 pc(s)
Colour toner page yield
2000 pages
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
302 mm
Package depth
The distance from the front to the back of the packaging.
113 mm
Package height
The distance from the top to the bottom of the packaging.
72 mm
Package weight
Weight of the packaged product.
420 g
Other features
Colour
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
United Kingdom 12 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details