Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI 43381721 printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43381721
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43381721 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5031713031741 show
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222494
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 25 Jan 2019 10:16:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI 43381721 printer drum Original :
The short editorial description of OKI 43381721 printer drum Original

Yellow Image Drum for C5800/C5900
More>>>
OKI 43381721 printer drum Original:
The official marketing text of OKI 43381721 printer drum Original as supplied by the manufacturer

Features:
- Image drums can be replaced separately.
- Designed specifically for use with Oki's colour printers.
- Configuration assists high-speed, single pass printing.
- 20000 pages A4 average life, based on a typical office environment.

Short summary description OKI 43381721 printer drum Original:
This short summary of the OKI 43381721 printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

OKI 43381721, Original, C5800, C5900, C5550MFP, 20000 pages, Laser printing, Black, Yellow

Long summary description OKI 43381721 printer drum Original:
This is an auto-generated long summary of OKI 43381721 printer drum Original based on the first three specs of the first five spec groups.

OKI 43381721. Type: Original, Compatibility: C5800, C5900, C5550MFP, Page yield: 20000 pages. Package width: 372 mm, Package depth: 149 mm, Package height: 231 mm

Features
Type *
Characteristics of the device.
Original
Compatibility *
The other products, software and hardware this product can be used with.
C5800, C5900, C5550MFP
Page yield *
How many pages can be produced.
20000 pages
Print technology
Indicates the method used to print by this product.
Laser printing
Product colour
The colour e.g. red, blue, green, black, white.
Black
Features
Printing colours
The colours that can be produced by the printer.
Yellow
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
372 mm
Package depth
The distance from the front to the back of the packaging.
149 mm
Package height
The distance from the top to the bottom of the packaging.
231 mm
Package weight
Weight of the packaged product.
1.31 kg
Country Distributor
Nederland 3 distributor(s)
United Kingdom 11 distributor(s)
Portugal 1 distributor(s)
France 3 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Polska 1 distributor(s)
Deutschland 6 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details