Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Toner (B4300/B4350/B4350n) Original Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner (B4300/B4350/B4350n)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42102901
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0051851351346
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26172
This statistic is based on the 85482 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83528 free Open Icecat users.
Info modified on: 21 May 2019 13:12:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI Toner (B4300/B4350/B4350n) Original Black :
The short editorial description of OKI Toner (B4300/B4350/B4350n) Original Black

Toner (B4300/B4350/B4350n) - 6K
More>>>
OKI Toner (B4300/B4350/B4350n) Original Black:
The official marketing text of OKI Toner (B4300/B4350/B4350n) Original Black as supplied by the manufacturer

Estimated life of 6,000 pages at 5% coverage for letter-size paper.

Compatible With:
B4300 Digital Mono Printer
B4300n Digital Mono Printer
B4350 Digital Mono Printer
B4350n Digital Mono Printer
B4350 Digital Mono Printer (Black)
B4350n Digital Mono Printer (Black)
B4300 - Refurbished Mono Printer
B4350n Digital Mono Printer (with PostScript)

Short summary description OKI Toner (B4300/B4350/B4350n) Original Black:
This short summary of the OKI Toner (B4300/B4350/B4350n) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Toner (B4300/B4350/B4350n), 6000 pages, Black

Long summary description OKI Toner (B4300/B4350/B4350n) Original Black:
This is an auto-generated long summary of OKI Toner (B4300/B4350/B4350n) Original Black based on the first three specs of the first five spec groups.

OKI Toner (B4300/B4350/B4350n). Black toner page yield: 6000 pages, Printing colours: Black

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Black
Print technology *
Indicates the method used to print by this product.
Laser printing
Features
Compatibility *
The other products, software and hardware this product can be used with.
B4300 Digital Mono Printer B4300n Digital Mono Printer B4350 Digital Mono Printer B4350n Digital Mono Printer B4350 Digital Mono Printer B4350n Digital Mono Printer B4300 - Refurbished Mono Printer B4350n Digital Mono Printer
Black toner page yield *
6000 pages
Other features
Colour
No
Country Distributor
Nederland 1 distributor(s)
Chile 1 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Customer service details