Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Image Drum for C9300/C9500 Series "Type C5"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41963401
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0051851351179
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9607
This statistic is based on the 85463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 days.
Long product name OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original :
The short editorial description of OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original

Yellow Image Drum for C9300/C9500 Series "Type C5"
More>>>
OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original:
The official marketing text of OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original as supplied by the manufacturer

Life expectancy of up to 30,000 pages, continuous at print 5% density.

Compatible With:

-C9300 Digital LED Color Printer.
-C9300, 230V (English).
-C9300N Digital LED Color Printer.
-C9300N, 230V (English).
-C9300DXN Digital LED Color Printer.
-C9300DXN, 230V (English).
-C9500DXN Digital LED Color Printer.
-C9500DXN, 230V (English).
-C9300 Color LED Printer.
-C9300n Color LED Printer.
-C9300dxn Color LED Printer.
-C9500dxn Color LED Printer.
-C9300dxn Color Signage Printer.
-C9500dxn Color Signage Printer.

Short summary description OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original:
This short summary of the OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Yellow Image Drum for C9300/C9500 Series "Type C5", Original, 39000 pages, yellow

Long summary description OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original:
This is an auto-generated long summary of OKI Yellow Image Drum for C9300/C9500 Series "Type C5" printer drum Original based on the first three specs of the first five spec groups.

OKI Yellow Image Drum for C9300/C9500 Series "Type C5". Type: Original, Page yield: 39000 pages, Product colour: yellow

Features
Type *
Characteristics of the device.
Original
Features
Page yield *
How many pages can be produced.
39000 pages
Product colour
The colour e.g. red, blue, green, black, white.
yellow
Country Distributor
Nederland 1 distributor(s)
Chile 1 distributor(s)
United States 1 distributor(s)
Customer service details