Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4'
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41962803
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0051851351087
Category
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15061
This statistic is based on the 85448 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83498 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 day limited warranty.
Long product name OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original :
The short editorial description of OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original

Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4'
More>>>
OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original:
The official marketing text of OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original as supplied by the manufacturer

Life expectancy of up to 30,000 pages, continuous at print 5% density.

Compatible With:

-C7350hdn Color LED Printer.
-C7350n Color LED Printer.
-C7550hdn Color LED Printer.
-C7550n Color LED Printer.
-C7300 Digital LED Color Printer.
-C7300, 230V (English).
-C7300N Digital LED Color Printer.
-C7300N, 230V (English).
-C7300DXN Digital LED Color Printer.
-C7300DXN, 230V (English).
-C7500N Digital LED Color Printer.
-C7500N, 230V (English).
-C7500DXN Digital LED Color Printer.
-C7500DXN, 230V (English).
-C7100 Digital LED Color Printer.
-C7100n Digital LED Color Printer - Web Exclusive!
-C7300 Color LED Printer.
-C7300n Color LED Printer.
-C7300dxn Color LED Printer.
-C7500n Color LED Printer.
-C7500dxn Color LED Printer.

Short summary description OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original:
This short summary of the OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4', Original, 30000 pages, Cyan

Long summary description OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original:
This is an auto-generated long summary of OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4' printer drum Original based on the first three specs of the first five spec groups.

OKI Cyan Image Drum for C7100/C7300/C7500 Series 'Type C4'. Type: Original, Page yield: 30000 pages, Printing colours: Cyan

Features
Type *
Characteristics of the device.
Original
Features
Page yield *
How many pages can be produced.
30000 pages
Printing colours
The colours that can be produced by the printer.
Cyan
Country Distributor
Nederland 1 distributor(s)
Chile 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)
Customer service details