Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Type C1 Original Magenta

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type C1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41012303
Category
Toner cartridges for your laser printer or copier.
Toner Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8382
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 21 May 2019 13:36:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 Day Limited Warranty.
Long product name OKI Type C1 Original Magenta :
The short editorial description of OKI Type C1 Original Magenta

Magenta Toner Cartridge for OP8C/OC8 'Type C1'
More>>>
OKI Type C1 Original Magenta:
The official marketing text of OKI Type C1 Original Magenta as supplied by the manufacturer

Compatible With:

- OKICOLOR 8
- OKICOLOR 8n
- OKICOLOR 8, 120V (English)
- OKICOLOR 8n, 120V (English)
- OKICOLOR 8 Convenience Color Copier System
- OKICOLOR 8n Convenience Color Copier System

Short summary description OKI Type C1 Original Magenta:
This short summary of the OKI Type C1 Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Type C1, 3000 pages, Magenta

Long summary description OKI Type C1 Original Magenta:
This is an auto-generated long summary of OKI Type C1 Original Magenta based on the first three specs of the first five spec groups.

OKI Type C1. Colour toner page yield: 3000 pages, Printing colours: Magenta

Features
Type *
Characteristics of the device.
Original
Printing colours *
The colours that can be produced by the printer.
Magenta
Compatibility *
The other products, software and hardware this product can be used with.
OP8C/OC8
Features
Colour toner page yield
3000 pages
Other features
Colour
Yes
Customer service details