Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Oil Roller

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oil Roller
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40645301
Category
Components needed to build a printer.
Printer Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7307
This statistic is based on the 85513 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83573 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90-day limited warranty.
Long product name OKI Oil Roller :
The short editorial description of OKI Oil Roller

Oil Roller Kit for OC8, OC8n, OP8c, OP8cn, OC8CCCS, OC8NCCCS
More>>>
OKI Oil Roller:
The official marketing text of OKI Oil Roller as supplied by the manufacturer

Compatible With:

- OKIPAGE 8c
- OKIPAGE 8cn
- OKICOLOR 8
- OKICOLOR 8n
- OKICOLOR 8, 120V (English)
- OKICOLOR 8n, 120V (English)
- OKICOLOR 8 Convenience Color Copier System
- OKICOLOR 8n Convenience Color Copier System

Short summary description OKI Oil Roller:
This short summary of the OKI Oil Roller data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Oil Roller

Long summary description OKI Oil Roller:
This is an auto-generated long summary of OKI Oil Roller based on the first three specs of the first five spec groups.

OKI Oil Roller

Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
10000
Customer service details