Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI C5000 Series 2 Year Onsite (WEP)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5000 Series 2 Year Onsite (WEP)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38000404
Category
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4347
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI C5000 Series 2 Year Onsite (WEP) :
The short editorial description of OKI C5000 Series 2 Year Onsite (WEP)

C5000 Series 2 Year Onsite (WEP)
More>>>
OKI C5000 Series 2 Year Onsite (WEP):
The official marketing text of OKI C5000 Series 2 Year Onsite (WEP) as supplied by the manufacturer

Compatible With:

-C5800Ldn Color LED Printer.
-C5300n Color LED Printer.
-C5100n Digital LED Color Printer.
-C5100n Color LED Printer.
-C5200n Color LED Printer.
-C5400 Color LED Printer.
-C5400n Color LED Printer.
-C5400dn Color LED Printer.
-C5400tn Color LED Printer.
-C5400dtn Color LED Printer.
-C5150n Color LED Printer.
-C5500n Color LED Printer.
-C5500n Digital Color Printer (20/24ppm), 120V (E/F/P/S) - Trade Compliant.
-C5800Ldn Digital Color Printer (24/28ppm), 120V (E/F/P/S) - Trade Compliant.

Short summary description OKI C5000 Series 2 Year Onsite (WEP):
This short summary of the OKI C5000 Series 2 Year Onsite (WEP) data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C5000 Series 2 Year Onsite (WEP), 2 year(s), On-site

Long summary description OKI C5000 Series 2 Year Onsite (WEP):
This is an auto-generated long summary of OKI C5000 Series 2 Year Onsite (WEP) based on the first three specs of the first five spec groups.

OKI C5000 Series 2 Year Onsite (WEP). Number of years: 2 year(s), Type: On-site

Features
Number of years
Period of time over which the product may be used.
2 year(s)
Features
Type
Characteristics of the device.
On-site
Customer service details