Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIOFFICE 1600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09800575
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7896
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s :
The short editorial description of OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s

OKIOffice 1600 EN Laser A4 33600bps 16 page
More>>>
Short summary description OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s:
This short summary of the OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OKIOFFICE 1600, 33.6 Kbit/s, 16 cpm, 500 sheets, 300 sheets, 8 MB, 32 MB

Long summary description OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s:
This is an auto-generated long summary of OKI OKIOFFICE 1600 fax machine 33.6 Kbit/s based on the first three specs of the first five spec groups.

OKI OKIOFFICE 1600. Modem speed: 33.6 Kbit/s. Copy speed (black, normal quality, A4): 16 cpm. Standard input capacity: 500 sheets. Standard output capacity: 300 sheets. Fax memory: 8 MB, Maximum internal memory: 32 MB, Fax memory: 650 pages

Fax
Colour faxing *
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
No
Modem speed *
The speed at which data is transferred by a modem.
33.6 Kbit/s
Auto-redialing
Indicates whether automatic redialing is available on this product
Yes
Copying
Copy speed (black, normal quality, A4)
16 cpm
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
500 sheets
Output capacity
Standard output capacity
The normal capacity for outputs for this product.
300 sheets
Memory
Fax memory
8 MB
Memory
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
32 MB
Fax memory
650 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
510 x 492 x 376 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg
Printing
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
16 ppm
Other features
Copy resolution (black text)
300 x 300 DPI
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Customer service details