Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI Premium G-E-165 printing paper White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium G-E-165
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
09624041
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10384
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 13 Oct 2017 20:42:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description OKI Premium G-E-165 printing paper White:
This short summary of the OKI Premium G-E-165 printing paper White data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Premium G-E-165, White, 165 gsm, 100 sheets, A4, 210 x 297 mm

Long summary description OKI Premium G-E-165 printing paper White:
This is an auto-generated long summary of OKI Premium G-E-165 printing paper White based on the first three specs of the first five spec groups.

OKI Premium G-E-165. Product colour: White, Media weight: 165 gsm. Media sheets per package: 100 sheets, Media size (1 slide): A4, Paper dimensions: 210 x 297 mm

Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
165 gsm
Other features
Media sheets per package
Number of media (paper or film) sheets in package.
100 sheets
Media size (1 slide)
A4
Paper dimensions
210 x 297 mm
Customer service details